KEMET Electronics Corporation SMD 0.001uF 100V Capacitor C0603C102K1GECTU

Description
Cap Ceramic 0.001uF 100V C0G 10% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C102K1GECTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102K1GECTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.001uF 100V C0G 10% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C102K1GECTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102K1GECTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.001uF 100V Capacitor
60-C0603C102K1GECTU
SMD 0.001uF 100V Capacitor 60-C0603C102K1GECTU
Cap Ceramic 0.001uF 100V C0G 10% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C102K1GECTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102K1GECTU can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 100V C0G 10% Pad SMD 0603 125°C Extreme Low ESR T/R Product overview: C0603C102K1GECTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.001uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.001uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102K1GECTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-17253-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17253-2-ND
Ceramic Capacitors 399-17253-2-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17253-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17253-6-ND
Ceramic Capacitors 399-17253-6-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17253-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17253-1-ND
Ceramic Capacitors 399-17253-1-ND
1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±10% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 1000Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet - 67AC7933 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet
67AC7933
Cap, 1000Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet 67AC7933
CAP, 1000PF, 100V, 10%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

CAP, 1000PF, 100V, 10%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:ESD Rated Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9068 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet
67AH9068
Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet 67AH9068
CAP, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-C0603C102K1GECTU 399-17253-2-ND 399-17253-6-ND 67AC7933 67AH9068
Product Name SMD 0.001uF 100V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 1000Pf, 100V, 10%, C0G/np0, 0603; Capacitance Kemet Cap, 1000Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1000 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052031 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers