KEMET Electronics Corporation Ceramic Capacitors C0603C102JAGACAUTO

Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-11878-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11878-6-ND
Ceramic Capacitors 399-11878-6-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11878-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11878-2-ND
Ceramic Capacitors 399-11878-2-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-11878-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-11878-1-ND
Ceramic Capacitors 399-11878-1-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 0.001uF 250V Capacitor
60-C0603C102JAGACAUTO
Automotive SMD 0.001uF 250V Capacitor 60-C0603C102JAGACAUTO
Cap Ceramic 0.001uF 250V C0G 5% Pad SMD 0603 125°C Extreme Low ESR Automotive T/R Product overview: C0603C102JAGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102JAGACAUT O can be used for catalog matching and distributor lookup.

Cap Ceramic 0.001uF 250V C0G 5% Pad SMD 0603 125°C Extreme Low ESR Automotive T/R Product overview: C0603C102JAGACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.001uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.001uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C102JAGACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet - 76AH8400 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet
76AH8400
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet 76AH8400
CAP, AEC-Q200, 1000PF, 250V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 250V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet - 76AH8399 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet
76AH8399
Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet 76AH8399
CAP, AEC-Q200, 1000PF, 250V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

CAP, AEC-Q200, 1000PF, 250V, MLCC, 0603; Capacitance:1000pF; Voltage(DC):250V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - C0603C102JAGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C102JAGACAUTO
Ceramic Capacitors C0603C102JAGACAUTO
CAP CER 1000PF 250V C0G/NP0 0603

CAP CER 1000PF 250V C0G/NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-11878-6-ND 399-11878-2-ND 60-C0603C102JAGACAUTO 76AH8400 C0603C102JAGACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Automotive SMD 0.001uF 250V Capacitor Cap, Aec-Q200, 1000Pf, 250V, Mlcc, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details