KEMET Electronics Corporation Ceramic Capacitors C0603C102F3GACTU

Description
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C102F3GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C102F3GACTUTR-ND
Ceramic Capacitors 399-C0603C102F3GACTUTR-ND
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C102F3GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C102F3GACTUDKR-ND
Ceramic Capacitors 399-C0603C102F3GACTUDKR-ND
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C102F3GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C102F3GACTUCT-ND
Ceramic Capacitors 399-C0603C102F3GACTUCT-ND
1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

1000pF ±1% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet - 78H7618 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet
78H7618
Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet 78H7618
CAP, MLCC, C0G/NP0, 1000PF, 25V, 0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 1000PF, 25V, 0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet - 96Y6945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet
96Y6945
Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet 96Y6945
CAP, MLCC, C0G/NP0, 1000PF, 25V, 0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G/NP0, 1000PF, 25V, 0603; Capacitance:1000pF; Voltage(DC):25V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet - 76Y2898 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet
76Y2898
Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet 76Y2898
CAP, 1000PF, 25V, 1%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

CAP, 1000PF, 25V, 1%, C0G/NP0, 0603; Capacitance:1000pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0603C102F3GACTUTR-ND 399-C0603C102F3GACTUDKR-ND 78H7618 76Y2898
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, C0G/np0, 1000Pf, 25V, 0603; Capacitance Kemet Cap, 1000Pf, 25V, 1%, C0G/np0, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500561JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Polymer - 337UVR010MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers