KEMET Electronics Corporation Ceramic Capacitors C0603C101M5HACTU

Description
100pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0603C101M5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C101M5HACTUTR-ND
Ceramic Capacitors 399-C0603C101M5HACTUTR-ND
100pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

100pF ±20% 50V Ceramic Capacitor X8R 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C101M5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C101M5HACTUDKR-ND
Ceramic Capacitors 399-C0603C101M5HACTUDKR-ND
CAP CER 100PF 50V X8R 0603

CAP CER 100PF 50V X8R 0603

Buy Now Datasheet
Ceramic Capacitors - 399-C0603C101M5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0603C101M5HACTUCT-ND
Ceramic Capacitors 399-C0603C101M5HACTUCT-ND
CAP CER 100PF 50V X8R 0603

CAP CER 100PF 50V X8R 0603

Buy Now Datasheet
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet - 66AJ6961 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
66AJ6961
Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet 66AJ6961
CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, 100PF, 50V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0603C101M5HACTUTR-ND 399-C0603C101M5HACTUDKR-ND 66AJ6961
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 100Pf, 50V, Mlcc, 0603 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details