100pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
100pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
100pF ±10% 100V Ceramic Capacitor X8R 0603 (1608 Metric)
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, AEC-Q200, 100PF, 100V, MLCC, 0603; Capacitance:100pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X8R; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18113-6-ND | 399-18113-1-ND | 76AH8390 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |