100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
100pF ±5% 200V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, MLCC, C0G, 100PF, 200V, 0603; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, MLCC, C0G, 100PF, 200V, 0603; Capacitance:100pF; Voltage(DC):200V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Length:1.6mm RoHS Compliant: Yes
CAP, 100PF, 200V, 5%, C0G/NP0, 0603; Capacitance:100pF; Voltage Rating:200V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-9959-1-ND | 399-9959-6-ND | 96Y6940 | 12AC0576 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, C0G, 100Pf, 200V, 0603; Capacitance Kemet | Cap, 100Pf, 200V, 5%, C0G/np0, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |