10pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
10pF ±5% 25V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP, 10PF, 25V, 5%, C0G/NP0, 0603; Capacitance:10pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14474-6-ND | 399-14474-2-ND | 45AC6515 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, 10Pf, 25V, 5%, C0G/np0, 0603; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |