KEMET Electronics Corporation Capacitors - Ceramic Capacitors C0603C100J1GACAUTO

Description
Win Source Part Number: 1050543-C0603C100J1G ACAUTO Category: Capacitors>Ceramic Capacitors Series: SMD Auto C0G Features: Low ESL Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CL02C100JO2ANNC; GRM1885C2A100JA01D; GRM0335C2A100JA01D; GRM1555C2A100JA01D; CC0603JRNPO0BN100; CC0805JRNPO0BN100; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Other Names: 399-16015-6,399-1601 5-1,399-16015-2 Base Product Number: C0603C
Request a Quote Datasheet
Description
Win Source Part Number: 1050543-C0603C100J1G ACAUTO Category: Capacitors>Ceramic Capacitors Series: SMD Auto C0G Features: Low ESL Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CL02C100JO2ANNC; GRM1885C2A100JA01D; GRM0335C2A100JA01D; GRM1555C2A100JA01D; CC0603JRNPO0BN100; CC0805JRNPO0BN100; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Other Names: 399-16015-6,399-1601 5-1,399-16015-2 Base Product Number: C0603C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1050543-C0603C100J1GACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1050543-C0603C100J1GACAUTO
Capacitors - Ceramic Capacitors 1050543-C0603C100J1GACAUTO
Win Source Part Number: 1050543-C0603C100J1G ACAUTO Category: Capacitors>Ceramic Capacitors Series: SMD Auto C0G Features: Low ESL Package: Tape & Reel Applications: Automotive Standard Package: 4,000 Capacitance: 10 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Ratings: AEC-Q200 Thickness (Max): 0.034" (0.87mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CL02C100JO2ANNC; GRM1885C2A100JA01D; GRM0335C2A100JA01D; GRM1555C2A100JA01D; CC0603JRNPO0BN100; CC0805JRNPO0BN100; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KEMET Other Names: 399-16015-6,399-1601 5-1,399-16015-2 Base Product Number: C0603C

Win Source Part Number: 1050543-C0603C100J1GACAUTO
Category: Capacitors>Ceramic Capacitors
Series: SMD Auto C0G
Features: Low ESL
Package: Tape & Reel
Applications: Automotive
Standard Package: 4,000
Capacitance: 10 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Ratings: AEC-Q200
Thickness (Max): 0.034" (0.87mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CL02C100JO2ANNC; GRM1885C2A100JA01D; GRM0335C2A100JA01D; GRM1555C2A100JA01D; CC0603JRNPO0BN100; CC0805JRNPO0BN100;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KEMET
Other Names: 399-16015-6,399-16015-1,399-16015-2
Base Product Number: C0603C

Buy Now Datasheet
Ceramic Capacitors - 399-16015-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16015-1-ND
Ceramic Capacitors 399-16015-1-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16015-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16015-2-ND
Ceramic Capacitors 399-16015-2-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16015-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16015-6-ND
Ceramic Capacitors 399-16015-6-ND
10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

10pF ±5% 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
10pF 100V Capacitor
60-C0603C100J1GACAUTO
10pF 100V Capacitor 60-C0603C100J1GACAUTO
Capacitor, Ceramic, Chip, General Purpose, 10pF, 100V, ±5%, C0G/NP0, 0603 (1608 mm), -55º ~ +125ºC, Bulk Product overview: C0603C100J1GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C100J1GACAUT O can be used for catalog matching and distributor lookup.

Capacitor, Ceramic, Chip, General Purpose, 10pF, 100V, ±5%, C0G/NP0, 0603 (1608 mm), -55º ~ +125ºC, Bulk Product overview: C0603C100J1GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0603C100J1GACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0603C100J1GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0603C100J1GACAUTO
Ceramic Capacitors C0603C100J1GACAUTO
CAP CER 10PF 100V C0G/NP0 0603

CAP CER 10PF 100V C0G/NP0 0603

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet - 76AH8374 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet
76AH8374
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet 76AH8374
CAP, AEC-Q200, 10PF, 100V, MLCC, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 10PF, 100V, MLCC, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet - 76AH8373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet
76AH8373
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet 76AH8373
CAP, AEC-Q200, 10PF, 100V, MLCC, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

CAP, AEC-Q200, 10PF, 100V, MLCC, 0603; Capacitance:10pF; Voltage(DC):100V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0603 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet - 67AH9046 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet
67AH9046
Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet 67AH9046
CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

CAP, AEC-Q200, 10PF, 100V, MLCC, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1050543-C0603C100J1GACAUTO 399-16015-1-ND 399-16015-6-ND 60-C0603C100J1GACAUTO C0603C100J1GACAUTO 76AH8374 67AH9046
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 10pF 100V Capacitor Ceramic Capacitors Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603; Capacitance Kemet Cap, Aec-Q200, 10Pf, 100V, Mlcc, 0603 Rohs Compliant Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-5 microF 10 microF 1.00E-5 microF 1.00E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30R473M2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details