KEMET Electronics Corporation Ceramic Capacitor 30Pf 200V, C0G, 5%, Radial; Capacitance Kemet C056G300J2G5CM

Description
CERAMIC CAPACITOR 30PF 200V, C0G, 5%, RADIAL; Capacitance:30pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No
Description
CERAMIC CAPACITOR 30PF 200V, C0G, 5%, RADIAL; Capacitance:30pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 30Pf 200V, C0G, 5%, Radial; Capacitance Kemet - 78H7154 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 30Pf 200V, C0G, 5%, Radial; Capacitance Kemet
78H7154
Ceramic Capacitor 30Pf 200V, C0G, 5%, Radial; Capacitance Kemet 78H7154
CERAMIC CAPACITOR 30PF 200V, C0G, 5%, RADIAL; Capacitance:30pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

CERAMIC CAPACITOR 30PF 200V, C0G, 5%, RADIAL; Capacitance:30pF; Voltage(DC):200V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Product Diameter:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 78H7154
Product Name Ceramic Capacitor 30Pf 200V, C0G, 5%, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525006P20HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers