KEMET Electronics Corporation Ceramic Capacitors C052C511G2G5TA

Description
510pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
510pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C511G2G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C511G2G5TA-ND
Ceramic Capacitors 399-C052C511G2G5TA-ND
510pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial

510pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
510pF 200V Capacitor
60-C052C511G2G5TA
510pF 200V Capacitor 60-C052C511G2G5TA
Cap Ceramic 510pF 200V C0G 2% Radial 5.08mm 125°C Bulk Product overview: C052C511G2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C052C511G2G5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 510pF 200V C0G 2% Radial 5.08mm 125°C Bulk Product overview: C052C511G2G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 510pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C052C511G2G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
510.pf 200V Rohs Compliant Kemet - 86AC0749 - Newark, An Avnet Company
Chicago, IL, United States
510.pf 200V Rohs Compliant Kemet
86AC0749
510.pf 200V Rohs Compliant Kemet 86AC0749
510.PF 200V ROHS COMPLIANT: YES

510.PF 200V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C052C511G2G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C052C511G2G5TA
Ceramic Capacitors C052C511G2G5TA
CAP CER 510PF 200V C0G/NP0 RAD

CAP CER 510PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C052C511G2G5TA-ND 60-C052C511G2G5TA 86AC0749 C052C511G2G5TA
Product Name Ceramic Capacitors 510pF 200V Capacitor 510.pf 200V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details