KEMET Electronics Corporation Ceramic Capacitors C052C332J5G5TA

Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C332J5G5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C332J5G5TA-ND
Ceramic Capacitors 399-C052C332J5G5TA-ND
3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

3300pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
0.0033uF 50V Capacitor
60-C052C332J5G5TA
0.0033uF 50V Capacitor 60-C052C332J5G5TA
Cap Ceramic 0.0033uF 50V C0G 5% Radial 5.08mm 125°C Bulk Product overview: C052C332J5G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C052C332J5G5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0033uF 50V C0G 5% Radial 5.08mm 125°C Bulk Product overview: C052C332J5G5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0033uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0033uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C052C332J5G5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
3300Pf 50.0V Rohs Compliant Kemet - 79M0822 - Newark, An Avnet Company
Chicago, IL, United States
3300Pf 50.0V Rohs Compliant Kemet
79M0822
3300Pf 50.0V Rohs Compliant Kemet 79M0822
3300PF 50.0V ROHS COMPLIANT: YES

3300PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - C052C332J5G5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C052C332J5G5TA
Ceramic Capacitors C052C332J5G5TA
CAP CER 3300PF 50V C0G/NP0 RAD

CAP CER 3300PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C052C332J5G5TA-ND 60-C052C332J5G5TA 79M0822 C052C332J5G5TA
Product Name Ceramic Capacitors 0.0033uF 50V Capacitor 3300Pf 50.0V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors - Film Capacitors - 106PHB250K4H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Film Capacitors - 1908618P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers