KEMET Electronics Corporation Ceramic Capacitors C052C331K2R5TA

Description
330pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C331K2R5TA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C331K2R5TA-ND
Ceramic Capacitors 399-C052C331K2R5TA-ND
330pF ±10% 200V Ceramic Capacitor X7R Radial

330pF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
330pF 200V Capacitor
60-C052C331K2R5TA
330pF 200V Capacitor 60-C052C331K2R5TA
Cap Ceramic 330pF 200V X7R 10% Radial 5.08mm 125°C Bulk Product overview: C052C331K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C052C331K2R5TA can be used for catalog matching and distributor lookup.

Cap Ceramic 330pF 200V X7R 10% Radial 5.08mm 125°C Bulk Product overview: C052C331K2R5TA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C052C331K2R5TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C052C331K2R5TA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C052C331K2R5TA
Ceramic Capacitors C052C331K2R5TA
CER CAP

CER CAP

Supplier's Site Datasheet
330.pf 200V Rohs Compliant Kemet - 42M4344 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 200V Rohs Compliant Kemet
42M4344
330.pf 200V Rohs Compliant Kemet 42M4344
330.PF 200V ROHS COMPLIANT: YES

330.PF 200V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C052C331K2R5TA-ND 60-C052C331K2R5TA C052C331K2R5TA 42M4344
Product Name Ceramic Capacitors 330pF 200V Capacitor Ceramic Capacitors 330.pf 200V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1943373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details