KEMET Electronics Corporation Ceramic Capacitors C052C331K2G5CA

Description
CAP CER RAD
Request a Quote Datasheet
Description
CAP CER RAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C331K2G5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C331K2G5CA-ND
Ceramic Capacitors 399-C052C331K2G5CA-ND
CAP CER RAD

CAP CER RAD

Buy Now Datasheet
Capacitor Ceramic 330Pf 200V, C0G, 10%, Rad; Capacitance Kemet - 08B3203 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf 200V, C0G, 10%, Rad; Capacitance Kemet
08B3203
Capacitor Ceramic 330Pf 200V, C0G, 10%, Rad; Capacitance Kemet 08B3203
CAPACITOR CERAMIC 330PF 200V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 330PF 200V, C0G, 10%, RAD; Capacitance:330pF; Voltage(DC):200V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C052C331K2G5CA-ND 08B3203
Product Name Ceramic Capacitors Capacitor Ceramic 330Pf 200V, C0G, 10%, Rad; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers