KEMET Electronics Corporation Ceramic Capacitors C052C103J1R5CA

Description
10000pF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±5% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C052C103J1R5CA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C052C103J1R5CA-ND
Ceramic Capacitors 399-C052C103J1R5CA-ND
10000pF ±5% 100V Ceramic Capacitor X7R Radial

10000pF ±5% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
.010Uf 100V Rohs Compliant Kemet - 87AJ0001 - Newark, An Avnet Company
Chicago, IL, United States
.010Uf 100V Rohs Compliant Kemet
87AJ0001
.010Uf 100V Rohs Compliant Kemet 87AJ0001
.010UF 100V ROHS COMPLIANT: NO

.010UF 100V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C052C103J1R5CA-ND 87AJ0001
Product Name Ceramic Capacitors .010Uf 100V Rohs Compliant Kemet
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details