1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1000pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
1000PF 50.0V ROHS COMPLIANT: NO
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402T102K5RCLTUTR-ND | 399-C0402T102K5RCLTUDKR-ND | 08P7088 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1000Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |