KEMET Electronics Corporation Ceramic Capacitors C0402S821K5RAC7867

Description
CAP CER 820PF 50V X7R 0402
Datasheet
Description
CAP CER 820PF 50V X7R 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402S821K5RAC7867 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402S821K5RAC7867
Ceramic Capacitors C0402S821K5RAC7867
CAP CER 820PF 50V X7R 0402

CAP CER 820PF 50V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors C0402S821K5RAC7867
CAP CER 820PF 50V X7R 0402

CAP CER 820PF 50V X7R 0402

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number C0402S821K5RAC7867 C0402S821K5RAC7867
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers