KEMET Electronics Corporation Ceramic Capacitors C0402C919C8HACAUTO

Description
9.1pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
9.1pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C919C8HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C919C8HACAUTO-ND
Ceramic Capacitors C0402C919C8HACAUTO-ND
9.1pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)

9.1pF ±0.25pF 10V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C919C8HACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C919C8HACAUTO
Ceramic Capacitors C0402C919C8HACAUTO
CAP CER 0402 9.1PF 10V ULTRA STA

CAP CER 0402 9.1PF 10V ULTRA STA

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C919C8HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C919C8HACAUTO
Capacitors - Ceramic Capacitors C0402C919C8HACAUTO
CAP CER 0402 9.1PF 10V ULTRA STA

CAP CER 0402 9.1PF 10V ULTRA STA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C919C8HACAUTO-ND C0402C919C8HACAUTO C0402C919C8HACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details