KEMET Electronics Corporation Ceramic Capacitors C0402C829J3GACAUTO

Description
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6839-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6839-6-ND
Ceramic Capacitors 399-6839-6-ND
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6839-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6839-2-ND
Ceramic Capacitors 399-6839-2-ND
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6839-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6839-1-ND
Ceramic Capacitors 399-6839-1-ND
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive 8.2pF 25V Capacitor
60-C0402C829J3GACAUTO
Automotive 8.2pF 25V Capacitor 60-C0402C829J3GACAUTO
8.2pF 25V C0G 5% 0402 MLCC, Automotive, T/R Product overview: C0402C829J3GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 8.2pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C829J3GACAUT O can be used for catalog matching and distributor lookup.

8.2pF 25V C0G 5% 0402 MLCC, Automotive, T/R Product overview: C0402C829J3GACAUTO from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8.2pF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 8.2pF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C829J3GACAUTO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - C0402C829J3GACAUTO - 865395-C0402C829J3GACAUTO - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402C829J3GACAUTO
865395-C0402C829J3GACAUTO
Ceramic Capacitors - C0402C829J3GACAUTO 865395-C0402C829J3GACAUTO
Manufacturer: Kemet Win Source Part Number: 865395-C0402C829J3GA CAUTO Series: SMD Auto C0G Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-6839-6, 399-6839-1, 399-6839-2

Manufacturer: Kemet
Win Source Part Number: 865395-C0402C829J3GACAUTO
Series: SMD Auto C0G
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0402C
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-6839-6, 399-6839-1, 399-6839-2

Buy Now Datasheet
Mlcc Cap, Aec-Q200, C0G, 8.2Pf, 0402; Capacitance Kemet - 96Y6927 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Cap, Aec-Q200, C0G, 8.2Pf, 0402; Capacitance Kemet
96Y6927
Mlcc Cap, Aec-Q200, C0G, 8.2Pf, 0402; Capacitance Kemet 96Y6927
MLCC CAP, AEC-Q200, C0G, 8.2PF, 0402; Capacitance:8.2pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:0.5mmRoHS Compliant: Yes

MLCC CAP, AEC-Q200, C0G, 8.2PF, 0402; Capacitance:8.2pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:0.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
CAP CER 8.2PF 25V C0G/NP0 0402 - 417-C0402C829J3GACAUTO - Utmel Electronic Limited
Hong Kong, China
CAP CER 8.2PF 25V C0G/NP0 0402
417-C0402C829J3GACAUTO
CAP CER 8.2PF 25V C0G/NP0 0402 417-C0402C829J3GACAUTO
CAP CER 8.2PF 25V C0G/NP0 0402

CAP CER 8.2PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6839-6-ND 399-6839-2-ND 60-C0402C829J3GACAUTO 865395-C0402C829J3GACAUTO 96Y6927 417-C0402C829J3GACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Automotive 8.2pF 25V Capacitor Ceramic Capacitors - C0402C829J3GACAUTO Mlcc Cap, Aec-Q200, C0G, 8.2Pf, 0402; Capacitance Kemet CAP CER 8.2PF 25V C0G/NP0 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX390K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details