KEMET Electronics Corporation Ceramic Capacitors C0402C823K4RACTU

Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C823K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C823K4RACTUTR-ND
Ceramic Capacitors 399-C0402C823K4RACTUTR-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C823K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C823K4RACTUDKR-ND
Ceramic Capacitors 399-C0402C823K4RACTUDKR-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C823K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C823K4RACTUCT-ND
Ceramic Capacitors 399-C0402C823K4RACTUCT-ND
0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.082µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 0.082 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet - 29T8967 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 0.082 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet
29T8967
Multilayer Ceramic Capacitor, C Series, 0.082 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet 29T8967
Multilayer Ceramic Capacitor, C Series, 0.082 - F, - 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 0.082 - F, - 10%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet - 23AJ6177 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet
23AJ6177
Cap, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet 23AJ6177
CAP, 82000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 82000PF, 16V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C823K4RACTUTR-ND 399-C0402C823K4RACTUDKR-ND 29T8967 23AJ6177
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 0.082 F, 10%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kemet Cap, 82000Pf, 16V, Mlcc, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer Capacitor - 157XMPL6R3MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers