KEMET Electronics Corporation Ceramic Capacitors C0402C820J5GACAUTO

Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15877-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15877-2-ND
Ceramic Capacitors 399-15877-2-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15877-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15877-1-ND
Ceramic Capacitors 399-15877-1-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15877-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15877-6-ND
Ceramic Capacitors 399-15877-6-ND
82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

82pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C820J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C820J5GACAUTO
Ceramic Capacitors C0402C820J5GACAUTO
CAP CER 82PF 50V C0G/NP0 0402

CAP CER 82PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet - 66AH5573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
66AH5573
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet 66AH5573
CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 82PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402; Capacitance Kemet - 76AH8367 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402; Capacitance Kemet
76AH8367
Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402; Capacitance Kemet 76AH8367
CAP, AEC-Q200, 82PF, 50V, MLCC, 0402; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:0.5mm RoHS Compliant: Yes

CAP, AEC-Q200, 82PF, 50V, MLCC, 0402; Capacitance:82pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-15877-2-ND 399-15877-6-ND C0402C820J5GACAUTO 66AH5573 76AH8367
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet Cap, Aec-Q200, 82Pf, 50V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K500CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Ceramic Capacitors - 1763-0603B683K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers