750pF ±1% 16V Ceramic Capacitor U2J 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | C0402C751F4JACAUTO-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) |