6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
6800pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, AEC-Q200, 6800PF, 50V, MLCC, 0402; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes
CAP, AEC-Q200, 6800PF, 50V, MLCC, 0402; Capacitance:6800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mmRoHS Compliant: Yes
CAP, AEC-Q200, 6800PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C682K5RECAUTOCT-ND | 399-C0402C682K5RECAUTODKR-ND | 76AH8364 | 66AJ6953 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0402; Capacitance Kemet | Cap, Aec-Q200, 6800Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |