KEMET Electronics Corporation Ceramic Capacitors C0402C681J5RACTU

Description
680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C681J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C681J5RACTUDKR-ND
Ceramic Capacitors 399-C0402C681J5RACTUDKR-ND
680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C681J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C681J5RACTUTR-ND
Ceramic Capacitors 399-C0402C681J5RACTUTR-ND
680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C681J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C681J5RACTUCT-ND
Ceramic Capacitors 399-C0402C681J5RACTUCT-ND
680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

680pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet - 78H5240 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet
78H5240
Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet 78H5240
MLCC CAPACITOR, 680PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 680PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402; Capacitance Kemet - 07X0731 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402; Capacitance Kemet
07X0731
Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402; Capacitance Kemet 07X0731
MLCC CAPACITOR, 680PF, 50V, X7R, 5%, 0402; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:0.5mm RoHS Compliant: Yes

MLCC CAPACITOR, 680PF, 50V, X7R, 5%, 0402; Capacitance:680pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C681J5RACTUDKR-ND 399-C0402C681J5RACTUTR-ND 78H5240
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 680Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522500271GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers