680pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
680pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
680pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
680.PF 50.0V ROHS COMPLIANT: YES
CAP, 680PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES
CAP, 680PF, 50V, MLCC, 0402; Capacitance:680pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-14285-2-ND | 399-14285-6-ND | 46P4440 | 32AK8268 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 680.pf 50.0V Rohs Compliant Kemet | Cap, 680Pf, 50V, Mlcc, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) |