CAP CER 0.056UF 10V X7R 0402
.056UF 10.0V ROHS COMPLIANT: YES
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | C0402C563K8RAC7867 | 86AJ9990 |
| Product Name | Ceramic Capacitors | .056Uf 10.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor; Surface Mount, MLCC | |
| Technology | Film Capacitors | |
| Applications | Bypass | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |