KEMET Electronics Corporation Ceramic Capacitors C0402C561K5JACAUTO

Description
560pF ±10% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±10% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C561K5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C561K5JACAUTO-ND
Ceramic Capacitors C0402C561K5JACAUTO-ND
560pF ±10% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

560pF ±10% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C561K5JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C561K5JACAUTO
Ceramic Capacitors C0402C561K5JACAUTO
CAP CER 560PF 50V U2J 0402

CAP CER 560PF 50V U2J 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C561K5JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C561K5JACAUTO
Capacitors - Ceramic Capacitors C0402C561K5JACAUTO
CAP CER 560PF 50V U2J 0402

CAP CER 560PF 50V U2J 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C561K5JACAUTO-ND C0402C561K5JACAUTO C0402C561K5JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1608-050523000151FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1908573P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details