KEMET Electronics Corporation Ceramic Capacitors C0402C561F5JACAUTO

Description
560pF ±1% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
560pF ±1% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C561F5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C561F5JACAUTO-ND
Ceramic Capacitors C0402C561F5JACAUTO-ND
560pF ±1% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

560pF ±1% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C561F5JACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C561F5JACAUTO
Ceramic Capacitors C0402C561F5JACAUTO
CAP CER 560PF 50V U2J 0402

CAP CER 560PF 50V U2J 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - C0402C561F5JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C561F5JACAUTO
Capacitors - Ceramic Capacitors C0402C561F5JACAUTO
CAP CER 560PF 50V U2J 0402

CAP CER 560PF 50V U2J 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number C0402C561F5JACAUTO-ND C0402C561F5JACAUTO C0402C561F5JACAUTO
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers