KEMET Electronics Corporation Ceramic Capacitors C0402C473K4RACTU

Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C473K4RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C473K4RACTUTR-ND
Ceramic Capacitors 399-C0402C473K4RACTUTR-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C473K4RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C473K4RACTUCT-ND
Ceramic Capacitors 399-C0402C473K4RACTUCT-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C473K4RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C473K4RACTUDKR-ND
Ceramic Capacitors 399-C0402C473K4RACTUDKR-ND
0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

0.047µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc Capacitor, 0.047Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet - 32K4540 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet
32K4540
Mlcc Capacitor, 0.047Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet 32K4540
MLCC CAPACITOR, 0.047UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 0.047UF, 16V, X7R, 10%, 0402, FULL REEL; Capacitance:47000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet - 76Y2897 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet
76Y2897
Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet 76Y2897
CAP, 0.047µF, 16V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet - 08AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet
08AC2623
Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet 08AC2623
CAP, 0.047µF, 16V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 16V, 10%, X7R, 0402; Capacitance:47000pF; Voltage Rating:16V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C473K4RACTUTR-ND 399-C0402C473K4RACTUDKR-ND 32K4540 76Y2897
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 0.047Uf, 16V, X7R, 10%, 0402, Full Reel; Capacitance Kemet Cap, 0.047Μf, 16V, 10%, X7R, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitor - Multilayer - M15G101J2-FTR - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details