KEMET Electronics Corporation Ceramic Capacitors C0402C472F8JACTU

Description
CAP CER 0402 4.7NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 4.7NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C472F8JACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C472F8JACTUTR-ND
Ceramic Capacitors 399-C0402C472F8JACTUTR-ND
CAP CER 0402 4.7NF 10VDC U2J

CAP CER 0402 4.7NF 10VDC U2J

Buy Now Datasheet
Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5828 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5828
Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5828
CAP, 4700PF, 10V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 4700PF, 10V, MLCC, 0402; Capacitance:4700pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C472F8JACTUTR-ND 32AK5828
Product Name Ceramic Capacitors Cap, 4700Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701315 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details