KEMET Electronics Corporation Capacitor;Ceramic;Cap; 470.PF ;Tol+-10%; SMD; Vol-Rtg 25V; X7R,CUT-Tape C0402C471K3RACTU/BKN

Description
Working Voltage: 10, 16, 25, 50, 100 & 200V Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Description
Working Voltage: 10, 16, 25, 50, 100 & 200V Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.

Suppliers

Company
Product
Description
Supplier Links
Capacitor;Ceramic;Cap; 470.PF ;Tol+-10%; SMD; Vol-Rtg 25V; X7R,CUT-Tape - 70095430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Ceramic;Cap; 470.PF ;Tol+-10%; SMD; Vol-Rtg 25V; X7R,CUT-Tape
70095430
Capacitor;Ceramic;Cap; 470.PF ;Tol+-10%; SMD; Vol-Rtg 25V; X7R,CUT-Tape 70095430
Working Voltage: 10, 16, 25, 50, 100 & 200V Dielectric: C0G (NP0), X7R, X5R, Z5U & Y5V Tolerance: ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20% Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.

  • Working Voltage:
    10, 16, 25, 50, 100 & 200V
  • Dielectric:
    C0G (NP0), X7R, X5R, Z5U & Y5V
  • Tolerance:
    ±0.10pF; ±0.25pF; ±0.5pF; ±1%; ±2%; ±5%; ±10%; ±20% & ±80%-20%
    Ceramic chips consist of formulated ceramic dielectric materials which have been fabricated into thin layers, interspersed with metal electrodes alternately exposed on opposite edges of the laminated structure. The entire structure is then fired at high temperature to produce a monolithic block which provides high capacitance values in a small physical volume. After firing, conductive terminations are applied to opposite ends of the chip to make contact with the exposed electrodes. Kemet ceramic chip capacitors are offered in the five most popular temperature characteristics: C0G (NP0) ,X7R, X5R,Z5U & Y5V.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70095430
Product Name Capacitor;Ceramic;Cap; 470.PF ;Tol+-10%; SMD; Vol-Rtg 25V; X7R,CUT-Tape
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 380LX122M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Aluminium Capacitors - 1701131 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details