KEMET Electronics Corporation Ceramic Capacitors C0402C432F8JAC7210

Description
CAP CER 0402 4.3NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 4.3NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C432F8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 4.3NF 10VDC U2J

CAP CER 0402 4.3NF 10VDC U2J

Buy Now Datasheet
Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5789 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5789
Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5789
CAP, 4300PF, 10V, MLCC, 0402; Capacitance:4300pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 4300PF, 10V, MLCC, 0402; Capacitance:4300pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C432F8JAC7210TR-ND 32AK5789
Product Name Ceramic Capacitors Cap, 4300Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101303U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers