KEMET Electronics Corporation Ceramic Capacitors C0402C430J5GACTU

Description
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15328-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15328-2-ND
Ceramic Capacitors 399-15328-2-ND
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15328-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15328-6-ND
Ceramic Capacitors 399-15328-6-ND
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15328-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15328-1-ND
Ceramic Capacitors 399-15328-1-ND
43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

43pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet - 29T8954 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
29T8954
Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet 29T8954
Multilayer Ceramic Capacitor, C Series, 43 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 43 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet - 78H5111 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
78H5111
Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet 78H5111
Multilayer Ceramic Capacitor, C Series, 43 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, C Series, 43 pF, - 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15328-2-ND 399-15328-6-ND 29T8954
Product Name Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, C Series, 43 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers