3900pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
3900pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
3900pF ±20% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP CER 3900PF 50V X7R 0402
3900PF 50.0V ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C392M5RACAUTOCT-ND | 399-C0402C392M5RACAUTODKR-ND | C0402C392M5RACAUTO | 86AC0345 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | 3900Pf 50.0V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive; Bypass | Automotive; Bypass | Automotive; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |