KEMET Electronics Corporation Ceramic Capacitors C0402C392J3RACTU

Description
CAP CER 3900PF 25V X7R 0402
Request a Quote Datasheet
Description
CAP CER 3900PF 25V X7R 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C392J3RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C392J3RACTUCT-ND
Ceramic Capacitors 399-C0402C392J3RACTUCT-ND
CAP CER 3900PF 25V X7R 0402

CAP CER 3900PF 25V X7R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C392J3RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C392J3RACTUTR-ND
Ceramic Capacitors 399-C0402C392J3RACTUTR-ND
3900pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

3900pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C392J3RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C392J3RACTUDKR-ND
Ceramic Capacitors 399-C0402C392J3RACTUDKR-ND
CAP CER 3900PF 25V X7R 0402

CAP CER 3900PF 25V X7R 0402

Buy Now Datasheet
Capacitor,ceramic,3.9Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet - 78H5089 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3.9Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
78H5089
Capacitor,ceramic,3.9Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet 78H5089
Capacitor,Ceramic,3. 9nF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,3.9nF,25VDC,5-% Tol,5+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C392J3RACTUCT-ND 399-C0402C392J3RACTUDKR-ND 78H5089
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,3.9Nf,25Vdc,5-% Tol,5+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 107SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details