KEMET Electronics Corporation Ceramic Capacitors C0402C392F8JAC7210

Description
CAP CER 0402 3.9NF 10VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 3.9NF 10VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C392F8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3.9NF 10VDC U2J

CAP CER 0402 3.9NF 10VDC U2J

Buy Now Datasheet
Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5750 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5750
Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5750
CAP, 3900PF, 10V, MLCC, 0402; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3900PF, 10V, MLCC, 0402; Capacitance:3900pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C392F8JAC7210TR-ND 32AK5750
Product Name Ceramic Capacitors Cap, 3900Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details