KEMET Electronics Corporation Ceramic Capacitors C0402C390K5HACAUTO

Description
39pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
39pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C390K5HACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C390K5HACAUTO-ND
Ceramic Capacitors C0402C390K5HACAUTO-ND
39pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

39pF ±10% 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C390K5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C390K5HACAUTO
Capacitors - Ceramic Capacitors C0402C390K5HACAUTO
CAP CER 0402 39PF 50V ULTRA STAB

CAP CER 0402 39PF 50V ULTRA STAB

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0402C390K5HACAUTO-ND C0402C390K5HACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701217 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details