KEMET Electronics Corporation Ceramic Capacitors C0402C390J5GACAUTO

Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15812-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15812-2-ND
Ceramic Capacitors 399-15812-2-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15812-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15812-6-ND
Ceramic Capacitors 399-15812-6-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15812-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15812-1-ND
Ceramic Capacitors 399-15812-1-ND
39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

39pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, C0G, 39Pf, 50V, 0402; Ceramic Capacitor Case Kemet - 45AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, C0G, 39Pf, 50V, 0402; Ceramic Capacitor Case Kemet
45AC6453
Cap, Mlcc, Aec-Q200, C0G, 39Pf, 50V, 0402; Ceramic Capacitor Case Kemet 45AC6453
CAP, MLCC, AEC-Q200, C0G, 39PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:39pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Packaging:Each; RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, C0G, 39PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:39pF; Voltage Rating:50V; Capacitance Tolerance: 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series; Packaging:Each; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-15812-2-ND 399-15812-6-ND 45AC6453
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, C0G, 39Pf, 50V, 0402; Ceramic Capacitor Case Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Polymer Capacitor - 187XMPL004MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers