KEMET Electronics Corporation Ceramic Capacitors C0402C362K4JACAUTO

Description
CAP CER 0402 3.6NF 16VDC U2J
Request a Quote Datasheet
Description
CAP CER 0402 3.6NF 16VDC U2J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C362K4JACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3.6NF 16VDC U2J

CAP CER 0402 3.6NF 16VDC U2J

Buy Now Datasheet
Cap, 3600Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5727 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3600Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5727
Cap, 3600Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5727
CAP, 3600PF, 16V, MLCC, 0402; Capacitance:3600pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3600PF, 16V, MLCC, 0402; Capacitance:3600pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C362K4JACAUTOTR-ND 32AK5727
Product Name Ceramic Capacitors Cap, 3600Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/052040 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701120 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details