KEMET Electronics Corporation Ceramic Capacitors C0402C339C5HACTU

Description
3.3pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C339C5HACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C339C5HACTUTR-ND
Ceramic Capacitors 399-C0402C339C5HACTUTR-ND
3.3pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)

3.3pF ±0.25pF 50V Ceramic Capacitor X8R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C339C5HACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C339C5HACTUDKR-ND
Ceramic Capacitors 399-C0402C339C5HACTUDKR-ND
CAP CER 3.3PF 50V X8R 0402

CAP CER 3.3PF 50V X8R 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C339C5HACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C339C5HACTUCT-ND
Ceramic Capacitors 399-C0402C339C5HACTUCT-ND
CAP CER 3.3PF 50V X8R 0402

CAP CER 3.3PF 50V X8R 0402

Buy Now Datasheet
3.30Pf 50.0V Rohs Compliant Kemet - 86AC0315 - Newark, An Avnet Company
Chicago, IL, United States
3.30Pf 50.0V Rohs Compliant Kemet
86AC0315
3.30Pf 50.0V Rohs Compliant Kemet 86AC0315
3.30PF 50.0V ROHS COMPLIANT: YES

3.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C339C5HACTUTR-ND 399-C0402C339C5HACTUDKR-ND 86AC0315
Product Name Ceramic Capacitors Ceramic Capacitors 3.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C470J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1701032 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details