KEMET Electronics Corporation Ceramic Capacitors - C0402C335M7PACTU C0402C335M7PACTU

Description
Manufacturer: Kemet Win Source Part Number: 914080-C0402C335M7PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0402C335M7PAC7867, 399-5501-1, C0402C335M7PAC, 399-5501-2, 399-5501-6
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 914080-C0402C335M7PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0402C335M7PAC7867, 399-5501-1, C0402C335M7PAC, 399-5501-2, 399-5501-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C335M7PACTU - 914080-C0402C335M7PACTU - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - C0402C335M7PACTU
914080-C0402C335M7PACTU
Ceramic Capacitors - C0402C335M7PACTU 914080-C0402C335M7PACTU
Manufacturer: Kemet Win Source Part Number: 914080-C0402C335M7PA CTU Series: SMD Comm X5R Operating Temperature Range: -55°C ~ 85°C Features: ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Family Name: C0402C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: C0402C335M7PAC7867, 399-5501-1, C0402C335M7PAC, 399-5501-2, 399-5501-6

Manufacturer: Kemet
Win Source Part Number: 914080-C0402C335M7PACTU
Series: SMD Comm X5R
Operating Temperature Range: -55°C ~ 85°C
Features: ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Family Name: C0402C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: C0402C335M7PAC7867, 399-5501-1, C0402C335M7PAC, 399-5501-2, 399-5501-6

Buy Now Datasheet
Singapore, Singapore
SMD 3.3uF 4V Capacitor
60-C0402C335M7PACTU
SMD 3.3uF 4V Capacitor 60-C0402C335M7PACTU
Cap Ceramic 3.3uF 4V X5R 20% Pad SMD 0402 85°C T/R Product overview: C0402C335M7PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C335M7PACTU can be used for catalog matching and distributor lookup.

Cap Ceramic 3.3uF 4V X5R 20% Pad SMD 0402 85°C T/R Product overview: C0402C335M7PACTU from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 4V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 4V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-C0402C335M7PACTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-C0402C335M7PACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C335M7PACTUCT-ND
Ceramic Capacitors 399-C0402C335M7PACTUCT-ND
3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C335M7PACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C335M7PACTUTR-ND
Ceramic Capacitors 399-C0402C335M7PACTUTR-ND
3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C335M7PACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C335M7PACTUDKR-ND
Ceramic Capacitors 399-C0402C335M7PACTUDKR-ND
3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

3.3µF ±20% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 3.3Uf, 4V, X5R, 20%, 0402; Capacitance Kemet - 14N2170 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 3.3Uf, 4V, X5R, 20%, 0402; Capacitance Kemet
14N2170
Ceramic Capacitor, 3.3Uf, 4V, X5R, 20%, 0402; Capacitance Kemet 14N2170
CERAMIC CAPACITOR, 3.3UF, 4V, X5R, 20%, 0402; Capacitance:3.3µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 3.3UF, 4V, X5R, 20%, 0402; Capacitance:3.3µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 3.3Μf, 4V, 20%, X5R, 0402; Capacitance Kemet - 12AC0568 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.3Μf, 4V, 20%, X5R, 0402; Capacitance Kemet
12AC0568
Cap, 3.3Μf, 4V, 20%, X5R, 0402; Capacitance Kemet 12AC0568
CAP, 3.3µF, 4V, 20%, X5R, 0402; Capacitance:3.3µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 3.3µF, 4V, 20%, X5R, 0402; Capacitance:3.3µF; Voltage Rating:4V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 914080-C0402C335M7PACTU 60-C0402C335M7PACTU 399-C0402C335M7PACTUCT-ND 399-C0402C335M7PACTUDKR-ND 14N2170 12AC0568
Product Name Ceramic Capacitors - C0402C335M7PACTU SMD 3.3uF 4V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 3.3Uf, 4V, X5R, 20%, 0402; Capacitance Kemet Cap, 3.3Μf, 4V, 20%, X5R, 0402; Capacitance Kemet
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers