3300pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, 3300PF, 50V, MLCC, 0402; Capacitance:3300pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:ESD Rated Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-C0402C332K5RECTUTR-ND | 02AH1237 |
| Product Name | Ceramic Capacitors | Cap, 3300Pf, 50V, Mlcc, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |
| WVDC | 50 volts | 50 volts |