KEMET Electronics Corporation Ceramic Capacitors C0402C331K5RACAUTO

Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-15920-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15920-2-ND
Ceramic Capacitors 399-15920-2-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15920-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15920-6-ND
Ceramic Capacitors 399-15920-6-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-15920-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-15920-1-ND
Ceramic Capacitors 399-15920-1-ND
330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Cap, 330Pf, 50V, 10%, X7R, 0402; Capacitance Kemet - 62AC6725 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 10%, X7R, 0402; Capacitance Kemet
62AC6725
Cap, 330Pf, 50V, 10%, X7R, 0402; Capacitance Kemet 62AC6725
CAP, 330PF, 50V, 10%, X7R, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 10%, X7R, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 50.0V Rohs Compliant Kemet - 93T6958 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
93T6958
330.pf 50.0V Rohs Compliant Kemet 93T6958
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet - 67AH9012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
67AH9012
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet 67AH9012
CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15920-2-ND 399-15920-6-ND 62AC6725 93T6958
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50V, 10%, X7R, 0402; Capacitance Kemet 330.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Automotive; Bypass Automotive; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C1206C222J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers