330pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
330pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
330pF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
CAP, MLCC, X7R, 330PF, 16V, 0402; Capacitance:330pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Product Length:1.02mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-C0402C331K4RACTUTR-ND | 399-C0402C331K4RACTUDKR-ND | 96Y6905 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Mlcc, X7R, 330Pf, 16V, 0402; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | Bypass | Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |