KEMET Electronics Corporation Ceramic Capacitors C0402C331J5RACTU

Description
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C331J5RACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331J5RACTUDKR-ND
Ceramic Capacitors 399-C0402C331J5RACTUDKR-ND
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C331J5RACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331J5RACTUCT-ND
Ceramic Capacitors 399-C0402C331J5RACTUCT-ND
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C331J5RACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331J5RACTUTR-ND
Ceramic Capacitors 399-C0402C331J5RACTUTR-ND
330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Mlcc Capacitor, 330Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet - 78H5044 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet
78H5044
Mlcc Capacitor, 330Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet 78H5044
MLCC CAPACITOR, 330PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

MLCC CAPACITOR, 330PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Pf, 50V, 5%, X7R, 0402; Capacitance Kemet - 76Y2894 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 5%, X7R, 0402; Capacitance Kemet
76Y2894
Cap, 330Pf, 50V, 5%, X7R, 0402; Capacitance Kemet 76Y2894
CAP, 330PF, 50V, 5%, X7R, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 5%, X7R, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:C Series KEMET; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C331J5RACTUDKR-ND 399-C0402C331J5RACTUCT-ND 78H5044 76Y2894
Product Name Ceramic Capacitors Ceramic Capacitors Mlcc Capacitor, 330Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kemet Cap, 330Pf, 50V, 5%, X7R, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105K500CS6G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers