KEMET Electronics Corporation Ceramic Capacitors C0402C331J5HACAUTO

Description
CAP CER 0402
Request a Quote Datasheet
Description
CAP CER 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C331J5HACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402

CAP CER 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C331J5HACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C331J5HACAUTO
Capacitors - Ceramic Capacitors C0402C331J5HACAUTO
CAP CER 0402

CAP CER 0402

Supplier's Site
Cap, 330Pf, 50V, 5%, X8R, 0402; Capacitance Kemet - 45AC4450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 5%, X8R, 0402; Capacitance Kemet
45AC4450
Cap, 330Pf, 50V, 5%, X8R, 0402; Capacitance Kemet 45AC4450
CAP, 330PF, 50V, 5%, X8R, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

CAP, 330PF, 50V, 5%, X8R, 0402; Capacitance:330pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X8R; Product Range:AEC-Q200 C Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
330.pf 50.0V Rohs Compliant Kemet - 86AC0296 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 50.0V Rohs Compliant Kemet
86AC0296
330.pf 50.0V Rohs Compliant Kemet 86AC0296
330.PF 50.0V ROHS COMPLIANT: YES

330.PF 50.0V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-C0402C331J5HACAUTOTR-ND C0402C331J5HACAUTO 45AC4450 86AC0296
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Cap, 330Pf, 50V, 5%, X8R, 0402; Capacitance Kemet 330.pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701206 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details