KEMET Electronics Corporation Ceramic Capacitors C0402C331J5GACAUTO

Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-12993-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12993-1-ND
Ceramic Capacitors 399-12993-1-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12993-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12993-2-ND
Ceramic Capacitors 399-12993-2-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-12993-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-12993-6-ND
Ceramic Capacitors 399-12993-6-ND
330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - C0402C331J5GACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
C0402C331J5GACAUTO
Ceramic Capacitors C0402C331J5GACAUTO
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet - 76AH8328 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet
76AH8328
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet 76AH8328
CAP, AEC-Q200, 330PF, 50V, MLCC, 0402; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402 RoHS Compliant: Yes

CAP, AEC-Q200, 330PF, 50V, MLCC, 0402; Capacitance:330pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:C Series KEMET; Case Size:0402 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet - 67AH9011 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
67AH9011
Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet 67AH9011
CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, AEC-Q200, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-12993-1-ND 399-12993-6-ND C0402C331J5GACAUTO 76AH8328 67AH9011
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402; Capacitance Kemet Cap, Aec-Q200, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N8R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers