KEMET Electronics Corporation Ceramic Capacitors C0402C331J4GACTU

Description
CAP CER 330PF 16V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 330PF 16V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C331J4GACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331J4GACTUCT-ND
Ceramic Capacitors 399-C0402C331J4GACTUCT-ND
CAP CER 330PF 16V C0G/NP0 0402

CAP CER 330PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C331J4GACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331J4GACTUDKR-ND
Ceramic Capacitors 399-C0402C331J4GACTUDKR-ND
CAP CER 330PF 16V C0G/NP0 0402

CAP CER 330PF 16V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 399-C0402C331J4GACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-C0402C331J4GACTUTR-ND
Ceramic Capacitors 399-C0402C331J4GACTUTR-ND
330pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
330.pf 16.0V Rohs Compliant Kemet - 08P7029 - Newark, An Avnet Company
Chicago, IL, United States
330.pf 16.0V Rohs Compliant Kemet
08P7029
330.pf 16.0V Rohs Compliant Kemet 08P7029
330.PF 16.0V ROHS COMPLIANT: YES

330.PF 16.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-C0402C331J4GACTUCT-ND 399-C0402C331J4GACTUDKR-ND 08P7029
Product Name Ceramic Capacitors Ceramic Capacitors 330.pf 16.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011530 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1725687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details