KEMET Electronics Corporation Ceramic Capacitors C0402C302M8JAC7210

Description
CAP CER 0402 3NF 10VDC U2J 20%
Request a Quote Datasheet
Description
CAP CER 0402 3NF 10VDC U2J 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C302M8JAC7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3NF 10VDC U2J 20%

CAP CER 0402 3NF 10VDC U2J 20%

Buy Now Datasheet
Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet - 32AK5663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet
32AK5663
Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet 32AK5663
CAP, 3000PF, 10V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3000PF, 10V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):10V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C302M8JAC7210TR-ND 32AK5663
Product Name Ceramic Capacitors Cap, 3000Pf, 10V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers