KEMET Electronics Corporation Ceramic Capacitors C0402C302M4JACAUTO7210

Description
CAP CER 0402 3NF 16VDC U2J 20%
Request a Quote Datasheet
Description
CAP CER 0402 3NF 16VDC U2J 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-C0402C302M4JACAUTO7210TR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 0402 3NF 16VDC U2J 20%

CAP CER 0402 3NF 16VDC U2J 20%

Buy Now Datasheet
Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet - 32AK5657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet
32AK5657
Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet 32AK5657
CAP, 3000PF, 16V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

CAP, 3000PF, 16V, MLCC, 0402; Capacitance:3000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:U2J; Product Range:C Series KEMET; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-C0402C302M4JACAUTO7210TR-ND 32AK5657
Product Name Ceramic Capacitors Cap, 3000Pf, 16V, Mlcc, 0402; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-380LX101M350H022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701326 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details