KEMET Electronics Corporation Ceramic Capacitors C0402C301G5JACAUTO

Description
300pF ±2% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet
Description
300pF ±2% 50V Ceramic Capacitor U2J 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - C0402C301G5JACAUTO-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
C0402C301G5JACAUTO-ND
Ceramic Capacitors C0402C301G5JACAUTO-ND
300pF ±2% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

300pF ±2% 50V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - C0402C301G5JACAUTO - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
C0402C301G5JACAUTO
Capacitors - Ceramic Capacitors C0402C301G5JACAUTO
CAP CER 300PF 50V U2J 0402

CAP CER 300PF 50V U2J 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number C0402C301G5JACAUTO-ND C0402C301G5JACAUTO
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers